Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54205AIRZ

Description
Win Source Part Number: 1382356-ISL54205AIRZ Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tube Applications: Audio, USB Switch Circuit: SPDT On-State Resistance (Max): 4Ohm (Audio), 5Ohm (USB) -3db Bandwidth: 630MHz Voltage - Supply, Single (V+): 2.7V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Intersil Product Status: Obsolete ECCN: EAR99 Standard Package: 163 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382356-ISL54205AIRZ Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tube Applications: Audio, USB Switch Circuit: SPDT On-State Resistance (Max): 4Ohm (Audio), 5Ohm (USB) -3db Bandwidth: 630MHz Voltage - Supply, Single (V+): 2.7V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Intersil Product Status: Obsolete ECCN: EAR99 Standard Package: 163 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1382356-ISL54205AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1382356-ISL54205AIRZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1382356-ISL54205AIRZ
Win Source Part Number: 1382356-ISL54205AIRZ Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Features: Break-Before-Make, USB 2.0 Package: Tube Applications: Audio, USB Switch Circuit: SPDT On-State Resistance (Max): 4Ohm (Audio), 5Ohm (USB) -3db Bandwidth: 630MHz Voltage - Supply, Single (V+): 2.7V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Intersil Product Status: Obsolete ECCN: EAR99 Standard Package: 163 pcs

Win Source Part Number: 1382356-ISL54205AIRZ
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Features: Break-Before-Make, USB 2.0
Package: Tube
Applications: Audio, USB
Switch Circuit: SPDT
On-State Resistance (Max): 4Ohm (Audio), 5Ohm (USB)
-3db Bandwidth: 630MHz
Voltage - Supply, Single (V+): 2.7V ~ 3.6V
Number of Channels: 2
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Product Status: Obsolete
ECCN: EAR99
Standard Package: 163 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54205AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54205AIRZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54205AIRZ
SPDT, 2 FUNC, 1 CHANNEL, CMOS

SPDT, 2 FUNC, 1 CHANNEL, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1382356-ISL54205AIRZ ISL54205AIRZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details