Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54200IRZ ISL54200IRZ

Description
Manufacturer: Intersil Win Source Part Number: 132578-ISL54200IRZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 550MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 132578-ISL54200IRZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 550MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54200IRZ - 132578-ISL54200IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54200IRZ
132578-ISL54200IRZ
Interface - Interface - Analog Switches - Special Purpose - ISL54200IRZ 132578-ISL54200IRZ
Manufacturer: Intersil Win Source Part Number: 132578-ISL54200IRZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 550MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 132578-ISL54200IRZ
Packaging: Tube/Rail
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 550MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switch, Dual, Spdt, Tdfn-10; Device Type Renesas - 32M9092 - Newark, An Avnet Company
Chicago, IL, United States
Analog Switch, Dual, Spdt, Tdfn-10; Device Type Renesas
32M9092
Analog Switch, Dual, Spdt, Tdfn-10; Device Type Renesas 32M9092
ANALOG SWITCH, DUAL, SPDT, TDFN-10; Device Type:-; Output Level Type:-; Signaling Rate:-; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:-; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

ANALOG SWITCH, DUAL, SPDT, TDFN-10; Device Type:-; Output Level Type:-; Signaling Rate:-; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:-; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54200IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54200IRZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54200IRZ
SPDT, 2 FUNC, 1 CHANNEL, CMOS, P

SPDT, 2 FUNC, 1 CHANNEL, CMOS, P

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 132578-ISL54200IRZ 32M9092 ISL54200IRZ
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54200IRZ Analog Switch, Dual, Spdt, Tdfn-10; Device Type Renesas Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907298P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers