Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54200IRUZ-T ISL54200IRUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 069911-ISL54200IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 550MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069911-ISL54200IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 550MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54200IRUZ-T - 069911-ISL54200IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54200IRUZ-T
069911-ISL54200IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54200IRUZ-T 069911-ISL54200IRUZ-T
Manufacturer: Intersil Win Source Part Number: 069911-ISL54200IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 550MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069911-ISL54200IRUZ-T
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 550MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 10-UTQFN (2.1x1.6)
Single Supply Voltage (V+): 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - ISL54200IRUZ-T - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
ISL54200IRUZ-T
Analog Switches - Special Purpose ISL54200IRUZ-T
IC USB SWITCH DUAL SPDT 10UTQFN

IC USB SWITCH DUAL SPDT 10UTQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54200IRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54200IRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54200IRUZ-T
SPDT, 2 FUNC, 1 CHANNEL, CMOS, P

SPDT, 2 FUNC, 1 CHANNEL, CMOS, P

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 069911-ISL54200IRUZ-T ISL54200IRUZ-T ISL54200IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54200IRUZ-T Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 2604752 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers