Renesas Electronics Corporation Interface - Interface - Specialized - ISL54101CQZ ISL54101CQZ

Description
Manufacturer: Intersil Win Source Part Number: 069907-ISL54101CQZ Packaging: Tray Applications: Multimedia Displays, Test Equipment Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-MQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069907-ISL54101CQZ Packaging: Tray Applications: Multimedia Displays, Test Equipment Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-MQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISL54101CQZ - 069907-ISL54101CQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISL54101CQZ
069907-ISL54101CQZ
Interface - Interface - Specialized - ISL54101CQZ 069907-ISL54101CQZ
Manufacturer: Intersil Win Source Part Number: 069907-ISL54101CQZ Packaging: Tray Applications: Multimedia Displays, Test Equipment Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-MQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 069907-ISL54101CQZ
Packaging: Tray
Applications: Multimedia Displays, Test Equipment
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-MQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ISL54101CQZ
Integrated Circuits (ICs) - Interface - Specialized ISL54101CQZ
CONSUMER CIRCUIT, PQFP128

CONSUMER CIRCUIT, PQFP128

Supplier's Site
Interface - Specialized - ISL54101CQZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ISL54101CQZ
Interface - Specialized ISL54101CQZ
IC INTERFACE SPECIALIZED 128MQFP

IC INTERFACE SPECIALIZED 128MQFP

Supplier's Site Datasheet
Specialized - ISL54101CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ISL54101CQZ
Specialized ISL54101CQZ
Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)

Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)

Buy Now Datasheet
Specialized - ISL54101CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ISL54101CQZ
Specialized ISL54101CQZ
Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)

Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 069907-ISL54101CQZ ISL54101CQZ ISL54101CQZ ISL54101CQZ
Product Name Interface - Interface - Specialized - ISL54101CQZ Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - I/O Expanders - AAT4295IJS-T1 - 114119-AAT4295IJS-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SC70JW
View Details
5 suppliers