The ISL54100CQZ is a high-performance TMDS timing regenerator and multiplexer designed for HDMI and DVI applications. It features a programmable equalizer and clock data recovery function for each of the three TMDS pairs, ensuring low-jitter signal regeneration. The device supports configurations such as a 4:1 multiplexer, 4:2 crosspoint, or an 8:1 multiplexer when combined with additional units. It is certified HDMI 1.3a compliant, supporting 12-bit Deep Color and x.v.Color,Ñ¢. This part operates within a temperature range of 0°C to +70°C and is housed in a 128-lead MQFP package. It includes features such as programmable pre-emphasis, channel activity detection, and supports both stand-alone and I²C controlled operation. The ISL54100CQZ is suitable for applications including KVM switches, A/V receivers, and DVI/HDMI extenders. However, it is noted that this product is not recommended for new designs, with alternatives in the ISL54100A series suggested for new projects.
IC INTERFACE SPECIALIZED 128MQFP
Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)
IC INTERFACE SPECIALIZED 128MQFP
IC INTERFACE SPECIALIZED 128MQFP
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL54100CQZ | ISL54100CQZ | ISL54100CQZ | ISL54100CQZ |
| Product Name | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Technology | I2C; I²C | I2C; I²C | I2C; I²C |