Renesas Electronics Corporation Interface - Interface - Specialized - ISL54100ACQZ ISL54100ACQZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921893-ISL54100ACQZ Features: Multimedia Displays, Test Equipment Interface 128-MQFP (14x20) Package: 128-BFQFP Package: Tray Mounting: Surface Mount Family Name: ISL54100 Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 330 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921893-ISL54100ACQZ Features: Multimedia Displays, Test Equipment Interface 128-MQFP (14x20) Package: 128-BFQFP Package: Tray Mounting: Surface Mount Family Name: ISL54100 Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 330 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISL54100ACQZ - 921893-ISL54100ACQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISL54100ACQZ
921893-ISL54100ACQZ
Interface - Interface - Specialized - ISL54100ACQZ 921893-ISL54100ACQZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921893-ISL54100ACQZ Features: Multimedia Displays, Test Equipment Interface 128-MQFP (14x20) Package: 128-BFQFP Package: Tray Mounting: Surface Mount Family Name: ISL54100 Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 330 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921893-ISL54100ACQZ
Features: Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)
Package: 128-BFQFP
Package: Tray
Mounting: Surface Mount
Family Name: ISL54100
Categories: Integrated Circuits (ICs)
Case / Package: 128-MQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 330
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - ISL54100ACQZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ISL54100ACQZ
Interface - Specialized ISL54100ACQZ
IC INTERFACE SPECIALIZED 128MQFP

IC INTERFACE SPECIALIZED 128MQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ISL54100ACQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ISL54100ACQZ
Integrated Circuits (ICs) - Interface - Specialized ISL54100ACQZ
IC INTERFACE SPECIALIZED 128MQFP

IC INTERFACE SPECIALIZED 128MQFP

Supplier's Site
Specialized - ISL54100ACQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ISL54100ACQZ
Specialized ISL54100ACQZ
Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)

Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 921893-ISL54100ACQZ ISL54100ACQZ ISL54100ACQZ ISL54100ACQZ
Product Name Interface - Interface - Specialized - ISL54100ACQZ Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 710-CY7B923-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details