Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54062IRUZ-T ISL54062IRUZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189730-ISL54062IRUZ -T Packaging: Cut Tape (CT) Switch Circuit: SPDT -3db Bandwidth: 60MHz Charge Injection: 170pC Crosstalk: -75dB at 1MHz Channel-to-Channel Matching (ΔRon): 15mOhm Channel Capacitance (CS(off), CD(off)): 36pF Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 550mOhm Switch Time (Ton, Toff) (Maximum): 35ns, 16ns Alternative Parts (Cross-Reference): TS5A23159DGSRG4; DG2536DQ-T1-E3; FSA2268L10X; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: ISL54062 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 6.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189730-ISL54062IRUZ -T Packaging: Cut Tape (CT) Switch Circuit: SPDT -3db Bandwidth: 60MHz Charge Injection: 170pC Crosstalk: -75dB at 1MHz Channel-to-Channel Matching (ΔRon): 15mOhm Channel Capacitance (CS(off), CD(off)): 36pF Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 550mOhm Switch Time (Ton, Toff) (Maximum): 35ns, 16ns Alternative Parts (Cross-Reference): TS5A23159DGSRG4; DG2536DQ-T1-E3; FSA2268L10X; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: ISL54062 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 6.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54062IRUZ-T - 1189730-ISL54062IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54062IRUZ-T
1189730-ISL54062IRUZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54062IRUZ-T 1189730-ISL54062IRUZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189730-ISL54062IRUZ -T Packaging: Cut Tape (CT) Switch Circuit: SPDT -3db Bandwidth: 60MHz Charge Injection: 170pC Crosstalk: -75dB at 1MHz Channel-to-Channel Matching (ΔRon): 15mOhm Channel Capacitance (CS(off), CD(off)): 36pF Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 550mOhm Switch Time (Ton, Toff) (Maximum): 35ns, 16ns Alternative Parts (Cross-Reference): TS5A23159DGSRG4; DG2536DQ-T1-E3; FSA2268L10X; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: ISL54062 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 6.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189730-ISL54062IRUZ-T
Packaging: Cut Tape (CT)
Switch Circuit: SPDT
-3db Bandwidth: 60MHz
Charge Injection: 170pC
Crosstalk: -75dB at 1MHz
Channel-to-Channel Matching (ΔRon): 15mOhm
Channel Capacitance (CS(off), CD(off)): 36pF
Categories: Integrated Circuits
Supplier Device Package: 10-UTQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-UFQFN
On-State Resistance (Maximum): 550mOhm
Switch Time (Ton, Toff) (Maximum): 35ns, 16ns
Alternative Parts (Cross-Reference): TS5A23159DGSRG4; DG2536DQ-T1-E3; FSA2268L10X;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: ISL54062
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.8V ~ 6.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54062IRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54062IRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL54062IRUZ-T
IC SWITCH SPDT DUAL 10TQFN

IC SWITCH SPDT DUAL 10TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189730-ISL54062IRUZ-T ISL54062IRUZ-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54062IRUZ-T Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers