Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54053IRUZ-T ISL54053IRUZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189728-ISL54053IRUZ -T Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 190MHz Charge Injection: 26pC Crosstalk: -83dB at 100kHz Channel-to-Channel Matching (ΔRon): 4mOhm Channel Capacitance (CS(off), CD(off)): 16pF Categories: Integrated Circuits Supplier Device Package: 6-UTDFN (1.2x1.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 860mOhm Switch Time (Ton, Toff) (Maximum): 24ns, 10ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Family Part Number: ISL54053 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189728-ISL54053IRUZ -T Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 190MHz Charge Injection: 26pC Crosstalk: -83dB at 100kHz Channel-to-Channel Matching (ΔRon): 4mOhm Channel Capacitance (CS(off), CD(off)): 16pF Categories: Integrated Circuits Supplier Device Package: 6-UTDFN (1.2x1.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 860mOhm Switch Time (Ton, Toff) (Maximum): 24ns, 10ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Family Part Number: ISL54053 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54053IRUZ-T - 1189728-ISL54053IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54053IRUZ-T
1189728-ISL54053IRUZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54053IRUZ-T 1189728-ISL54053IRUZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189728-ISL54053IRUZ -T Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 190MHz Charge Injection: 26pC Crosstalk: -83dB at 100kHz Channel-to-Channel Matching (ΔRon): 4mOhm Channel Capacitance (CS(off), CD(off)): 16pF Categories: Integrated Circuits Supplier Device Package: 6-UTDFN (1.2x1.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 860mOhm Switch Time (Ton, Toff) (Maximum): 24ns, 10ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Family Part Number: ISL54053 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.8V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189728-ISL54053IRUZ-T
Packaging: Reel
Switch Circuit: SPDT
-3db Bandwidth: 190MHz
Charge Injection: 26pC
Crosstalk: -83dB at 100kHz
Channel-to-Channel Matching (ΔRon): 4mOhm
Channel Capacitance (CS(off), CD(off)): 16pF
Categories: Integrated Circuits
Supplier Device Package: 6-UTDFN (1.2x1.0)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 6-UFDFN
On-State Resistance (Maximum): 860mOhm
Switch Time (Ton, Toff) (Maximum): 24ns, 10ns
Current - Leakage (IS(off)) (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL54053
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.8V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54053IRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54053IRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL54053IRUZ-T
IC SWITCH SPDT 6UTDFN

IC SWITCH SPDT 6UTDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189728-ISL54053IRUZ-T ISL54053IRUZ-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54053IRUZ-T Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface - Modems - ICs and Modules - SI2535-F-FS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details