Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 20-TQFN (4x4)
Audio Amplifier, 1.23W, 2 Channel(s), 1 Func, CMOS, PQCC20
IC AMP AUDIO PWR 1.23W AB 20TQFN Product overview: ISL54003IRTZ from Intersil is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.23W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-ISL54003IRTZ can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 20-TQFN (4x4)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 20-TQFN (4x4)
IC AMP CLSS AB MONO 1.23W 20TQFN
AUDIO AMPLIFIER
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | ISL54003IRTZ-ND | ISL54003IRTZ | 742-ISL54003IRTZ | ISL54003IRTZ | ISL54003IRTZ | ISL54003IRTZ |
| Product Name | Audio Amplifiers | 1.23W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 1.23 watts | 1.23 watts | 1.23 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |