IC DDS 125MHZ 14BIT 48TQFP Product overview: ISL5314INZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ, 14BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 125MHZ, 14BIT, Interface Transceiver IC, Direct Digital Synthesis. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 723-ISL5314INZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189726-ISL5314INZ
Packaging: Tray
Mounting Style: SMD
Resolution (Bits): 14 b
Master fclk: 125MHz
Tuning Word Width (Bits): 48 b
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ISL5314
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V, 4.5V ~ 5.5V
Direct Digital Synthesis IC 14 b 125MHz 48 b Tuning 48-LQFP (7x7)
NUMERIC CONTROLLED OSCILLATOR, 8
Direct Digital Synthesis IC 14 b 125 MHz 48 b Tuning 48-LQFP (7x7)
Direct Digital Synthesis IC 14 b 125 MHz 48 b Tuning 48-LQFP (7x7)
IC DDS 125MHZ 14BIT 48TQFP
IC DDS 125MHZ 14BIT 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 723-ISL5314INZ | 1189726-ISL5314INZ | ISL5314INZ-ND | ISL5314INZ | ISL5314INZ | ISL5314INZ | ISL5314INZ |
| Product Name | 125MHZ 14BIT Interface Transceiver IC | Interface - Interface - Direct Digital Synthesis (DDS) - ISL5314INZ | Direct Digital Synthesis (DDS) | Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS) | Direct Digital Synthesis (DDS) | Interface - Direct Digital Synthesis (DDS) | Direct Digital Synthesis (DDS) |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | |||||
| Supply Voltage | Other; 3V ~ 5.5V, 4.5V ~ 5.5V | Other; 3V ~ 5.5V~ 4.5V ~ 5.5V | Other; 3V ~ 5.5V, 4.5V ~ 5.5V | Other | Other; 3V ~ 5.5V, 4.5V ~ 5.5V | Other; 3V ~ 5.5V, 4.5V ~ 5.5V |