IC DDS 125MHZ 14BIT 48TQFP Product overview: ISL5314IN from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ, 14BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 125MHZ, 14BIT, Interface Transceiver IC, Direct Digital Synthesis. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 723-ISL5314IN can be used for catalog matching and distributor lookup.
Direct Digital Synthesis IC 14 b 125MHz 48 b Tuning 48-LQFP (7x7)
Manufacturer: Renesas Electronics America
Win Source Part Number: 921892-ISL5314IN
Operating Temperature Range: -40°C ~ 85°C
Features: Direct Digital Synthesis IC 14 b 125 MHz 48 b Tuning 48-LQFP (7x7)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL5314
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
IC DDS 125MHZ 14BIT 48TQFP
Direct Digital Synthesis IC 14 b 125 MHz 48 b Tuning 48-LQFP (7x7)
IC DDS 125MHZ 14BIT 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 723-ISL5314IN | ISL5314IN-ND | 921892-ISL5314IN | ISL5314IN | ISL5314IN | ISL5314IN |
| Product Name | 125MHZ 14BIT Interface Transceiver IC | Direct Digital Synthesis (DDS) | Interface - Interface - Direct Digital Synthesis (DDS) - ISL5314IN | Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS) | Direct Digital Synthesis (DDS) | Interface - Direct Digital Synthesis (DDS) |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 5.5V, 4.5V ~ 5.5V | Other; 3V ~ 5.5V, 4.5V ~ 5.5V | Other | Other; 3V ~ 5.5V, 4.5V ~ 5.5V | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |