Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5123IB ISL5123IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189718-ISL5123IB Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -105dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ISL5123 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189718-ISL5123IB Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -105dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ISL5123 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5123IB - 1189718-ISL5123IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5123IB
1189718-ISL5123IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5123IB 1189718-ISL5123IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189718-ISL5123IB Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -105dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ISL5123 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189718-ISL5123IB
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -105dB at 1MHz
Channel-to-Channel Matching (ΔRon): 800mOhm
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20Ohm
Switch Time (Ton, Toff) (Maximum): 35ns, 30ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ISL5123
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5123IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL5123IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL5123IB
IC SWITCH SPDT X 1 20OHM 8SOIC

IC SWITCH SPDT X 1 20OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189718-ISL5123IB ISL5123IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5123IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers