Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL5123CB

Description
Win Source Part Number: 1015175-ISL5123CB Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Bag Number of Circuits: 1 Standard Package: 98 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 20Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -105dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Switch Time (Ton, Toff) (Max): 35ns, 30ns Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL5123 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1015175-ISL5123CB Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Bag Number of Circuits: 1 Standard Package: 98 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 20Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -105dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Switch Time (Ton, Toff) (Max): 35ns, 30ns Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL5123 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1015175-ISL5123CB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1015175-ISL5123CB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1015175-ISL5123CB
Win Source Part Number: 1015175-ISL5123CB Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Bag Number of Circuits: 1 Standard Package: 98 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 20Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -105dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Switch Time (Ton, Toff) (Max): 35ns, 30ns Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL5123 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1015175-ISL5123CB
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Bag
Number of Circuits: 1
Standard Package: 98
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 20Ohm
Charge Injection: 5pC
Current - Leakage (IS(off)) (Max): 100pA
Crosstalk: -105dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800mOhm
Voltage - Supply, Single (V+): 2.7V ~ 12V
Switch Time (Ton, Toff) (Max): 35ns, 30ns
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL5123
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5123CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL5123CB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL5123CB
IC SWITCH SPDT X 1 20OHM 8SOIC

IC SWITCH SPDT X 1 20OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1015175-ISL5123CB ISL5123CB
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers