Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120CB ISL5120CB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189716-ISL5120CB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC Crosstalk: -105dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL5120 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189716-ISL5120CB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC Crosstalk: -105dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL5120 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120CB - 1189716-ISL5120CB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120CB
1189716-ISL5120CB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120CB 1189716-ISL5120CB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189716-ISL5120CB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC Crosstalk: -105dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ISL5120 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189716-ISL5120CB
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 5pC
Crosstalk: -105dB at 1MHz
Channel-to-Channel Matching (ΔRon): 800mOhm
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20Ohm
Switch Time (Ton, Toff) (Maximum): 35ns, 30ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL5120
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1189716-ISL5120CB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL5120CB
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CG8973AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers