Renesas Electronics Corporation Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL51002CQZ-165 ISL51002CQZ-165

Description
Manufacturer: Intersil Win Source Part Number: 069901-ISL51002CQZ-1 65 Packaging: Tray Power (Watts): 1.2mW Number of Bits: 10 Number of Channels: 3 Family Name: ISL51002 Categories: Integrated Circuits Status: Active Case / Package: 128-MQFP (14x20) Analog Supply Voltage: 1.65 V to 2 V, 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 2 V, 3 V to 3.6 V Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069901-ISL51002CQZ-1 65 Packaging: Tray Power (Watts): 1.2mW Number of Bits: 10 Number of Channels: 3 Family Name: ISL51002 Categories: Integrated Circuits Status: Active Case / Package: 128-MQFP (14x20) Analog Supply Voltage: 1.65 V to 2 V, 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 2 V, 3 V to 3.6 V Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL51002CQZ-165 - 069901-ISL51002CQZ-165 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL51002CQZ-165
069901-ISL51002CQZ-165
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL51002CQZ-165 069901-ISL51002CQZ-165
Manufacturer: Intersil Win Source Part Number: 069901-ISL51002CQZ-1 65 Packaging: Tray Power (Watts): 1.2mW Number of Bits: 10 Number of Channels: 3 Family Name: ISL51002 Categories: Integrated Circuits Status: Active Case / Package: 128-MQFP (14x20) Analog Supply Voltage: 1.65 V to 2 V, 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 2 V, 3 V to 3.6 V Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 069901-ISL51002CQZ-165
Packaging: Tray
Power (Watts): 1.2mW
Number of Bits: 10
Number of Channels: 3
Family Name: ISL51002
Categories: Integrated Circuits
Status: Active
Case / Package: 128-MQFP (14x20)
Analog Supply Voltage: 1.65 V to 2 V, 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 2 V, 3 V to 3.6 V
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 069901-ISL51002CQZ-165
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL51002CQZ-165
Package Type QFP; 128-MQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6519-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
4 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers