The ISL4489E, ISL4491E are ESD protected, "fractional" unit load, BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output and receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive versions, these Intersil devices are specified for 10% tolerance supplies (4.5V to 5.5V).brbr Rx inputs and Tx outputs present a "1/8 unit load" to the RS-485 bus, which allows a total of 256 transmitters and receivers on the network for large node count systems.brbr These devices are configured for full duplex (separate Rx input and Tx output pins) applications, so they are ideal for RS-422 networks requiring high ESD tolerance on the bus pins.brbr The ISL4489E utilizes a slew rate limited driver which reduces EMI, and minimizes reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications.brbr Data rates up to 15Mbps are achievable by using the ISL4491E, which features higher slew rates.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL4489EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4489EIBZ can be used for catalog matching and distributor lookup.
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS422,RS485, 5.5V, SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; Product Range:-RoHS Compliant: Yes
RS-422/RS-485 Interface IC 14LD -40+85 5V TRANSC 1TX/1RX 15K E
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL4489EIBZ | 710-ISL4489EIBZ | 84AC6970 | 57K3937 | ISL4489EIBZ |
| Product Name | 5V, Full Duplex, 250kbps With Enable, ±15kV ESD Protected, RS-485/RS-422 Transceiver | Interface Transceiver IC | Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas | Rs422,rs485, 5.5V, Soic-14; Device Type Renesas | RS-422/RS-485 Interface IC |
| Technology | RS422; RS485 | ||||
| Device Type | Transceiver | Transceiver | |||
| Features | ESD Protected; Thermal Shutdown | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V | 5V |
| Data Rate | 250 kbps | 250 kbps |