Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IUZ-T ISL4486IUZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189710-ISL4486IUZ-T Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 40mV Data Rate: 40Mbps Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: ISL4486 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189710-ISL4486IUZ-T Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 40mV Data Rate: 40Mbps Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: ISL4486 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IUZ-T - 1189710-ISL4486IUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IUZ-T
1189710-ISL4486IUZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IUZ-T 1189710-ISL4486IUZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189710-ISL4486IUZ-T Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 40mV Data Rate: 40Mbps Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: ISL4486 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189710-ISL4486IUZ-T
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 40mV
Data Rate: 40Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: ISL4486
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ISL4486IUZ-T
Interface Transceiver IC 710-ISL4486IUZ-T
IC TRANSCEIVER FULL 1/1 8MSOP Product overview: ISL4486IUZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4486IUZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 8MSOP Product overview: ISL4486IUZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4486IUZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1189710-ISL4486IUZ-T 710-ISL4486IUZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IUZ-T Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 40000 kbps 40000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3208-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1900605 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details