Renesas Electronics Corporation 5V, Half Duplex, 20Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver ISL4485EIBZ

Description
The Intersil ISL4485E is a high speed, BiCMOS 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Each driver output/receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil device is specified for 10% tolerance supplies (4.5V to 5.5V).brbr The excellent differential output voltage coupled with high drive-current output stages allow 20Mbps operation over twisted pair networks up to 450 feet in length. The 25k? receiver input resistance presents a "single unit load" to the RS-485 bus, allowing up to 32 transceivers on the network. Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr The half duplex configuration multiplexes the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.
Request a Quote Datasheet
Description
The Intersil ISL4485E is a high speed, BiCMOS 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Each driver output/receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil device is specified for 10% tolerance supplies (4.5V to 5.5V).brbr The excellent differential output voltage coupled with high drive-current output stages allow 20Mbps operation over twisted pair networks up to 450 feet in length. The 25k? receiver input resistance presents a "single unit load" to the RS-485 bus, allowing up to 32 transceivers on the network. Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr The half duplex configuration multiplexes the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, Half Duplex, 20Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver - ISL4485EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Half Duplex, 20Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver
ISL4485EIBZ
5V, Half Duplex, 20Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver ISL4485EIBZ
The Intersil ISL4485E is a high speed, BiCMOS 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Each driver output/receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil device is specified for 10% tolerance supplies (4.5V to 5.5V).brbr The excellent differential output voltage coupled with high drive-current output stages allow 20Mbps operation over twisted pair networks up to 450 feet in length. The 25k? receiver input resistance presents a "single unit load" to the RS-485 bus, allowing up to 32 transceivers on the network. Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr The half duplex configuration multiplexes the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.

The Intersil ISL4485E is a high speed, BiCMOS 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Each driver output/receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil device is specified for 10% tolerance supplies (4.5V to 5.5V).brbr The excellent differential output voltage coupled with high drive-current output stages allow 20Mbps operation over twisted pair networks up to 450 feet in length. The 25k? receiver input resistance presents a "single unit load" to the RS-485 bus, allowing up to 32 transceivers on the network. Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr The half duplex configuration multiplexes the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.

Supplier's Site Datasheet
Line Interface ICs - 2636945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2636945P
Line Interface ICs 2636945P
LEAD-FREE 8LD SOIC,-40+85, 15KV HBM 5V R

LEAD-FREE 8LD SOIC,-40+85, 15KV HBM 5V R

Supplier's Site
Line Interface ICs - 2636944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2636944
Line Interface ICs 2636944
LEAD-FREE 8LD SOIC,-40+85, 15KV HBM 5V R

LEAD-FREE 8LD SOIC,-40+85, 15KV HBM 5V R

Supplier's Site
Line Interface ICs - 2636945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2636945
Line Interface ICs 2636945
LEAD-FREE 8LD SOIC,-40+85, 15KV HBM 5V R

LEAD-FREE 8LD SOIC,-40+85, 15KV HBM 5V R

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL4485EIBZ
Interface Transceiver IC 710-ISL4485EIBZ
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL4485EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4485EIBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL4485EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4485EIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL4485EIBZ - 1048389-ISL4485EIBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL4485EIBZ
1048389-ISL4485EIBZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL4485EIBZ 1048389-ISL4485EIBZ
Manufacturer: Intersil Win Source Part Number: 1048389-ISL4485EIBZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048389-ISL4485EIBZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL4485EIBZ
RS-422/RS-485 Interface IC ISL4485EIBZ
RS-422/RS-485 Interface IC 8LD 15KV HBM 5V RS-485 20 MBPS TRAN

RS-422/RS-485 Interface IC 8LD 15KV HBM 5V RS-485 20 MBPS TRAN

Buy Now Datasheet
Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas - 11J8891 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas
11J8891
Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas 11J8891
RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rs422/rs485 Transceiver, -40 To 85 Deg C Rohs Compliant Renesas - 29AK0365 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85 Deg C Rohs Compliant Renesas
29AK0365
Rs422/rs485 Transceiver, -40 To 85 Deg C Rohs Compliant Renesas 29AK0365
RS422/RS485 TRANSCEIVER, -40 TO 85 DEG C ROHS COMPLIANT: YES

RS422/RS485 TRANSCEIVER, -40 TO 85 DEG C ROHS COMPLIANT: YES

Supplier's Site
Drivers, Receivers, Transceivers - ISL4485EIBZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL4485EIBZ
Drivers, Receivers, Transceivers ISL4485EIBZ
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL4485EIBZ 2636945P 710-ISL4485EIBZ 1048389-ISL4485EIBZ ISL4485EIBZ 11J8891 29AK0365 ISL4485EIBZ
Product Name 5V, Half Duplex, 20Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver Line Interface ICs Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ISL4485EIBZ RS-422/RS-485 Interface IC Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas Rs422/rs485 Transceiver, -40 To 85 Deg C Rohs Compliant Renesas Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Receiver; Transceiver; Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features ESD Protected; Thermal Shutdown RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V 5V Other; 4.5V Other; 4.5V ~ 5.5V
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 to ? kbps 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913473P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details