Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43L841IRZ

Description
Win Source Part Number: 1201136-ISL43L841IRZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 100 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 480mOhm (Typ) Charge Injection: -65pC Current - Leakage (IS(off)) (Max): 50nA Crosstalk: -100dB @ 100kHz Channel-to-Channel Matching (ΔRon): 120mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 34ns, 24ns Channel Capacitance (CS(off), CD(off)): 62pF, 218pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL43L841IRZ Base Product Number: ISL43L841 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1201136-ISL43L841IRZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 100 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 480mOhm (Typ) Charge Injection: -65pC Current - Leakage (IS(off)) (Max): 50nA Crosstalk: -100dB @ 100kHz Channel-to-Channel Matching (ΔRon): 120mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 34ns, 24ns Channel Capacitance (CS(off), CD(off)): 62pF, 218pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL43L841IRZ Base Product Number: ISL43L841 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1201136-ISL43L841IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1201136-ISL43L841IRZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1201136-ISL43L841IRZ
Win Source Part Number: 1201136-ISL43L841IRZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 100 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 480mOhm (Typ) Charge Injection: -65pC Current - Leakage (IS(off)) (Max): 50nA Crosstalk: -100dB @ 100kHz Channel-to-Channel Matching (ΔRon): 120mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 34ns, 24ns Channel Capacitance (CS(off), CD(off)): 62pF, 218pF Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL43L841IRZ Base Product Number: ISL43L841 Product Status: Obsolete

Win Source Part Number: 1201136-ISL43L841IRZ
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 2
Standard Package: 100
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 480mOhm (Typ)
Charge Injection: -65pC
Current - Leakage (IS(off)) (Max): 50nA
Crosstalk: -100dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 120mOhm
Voltage - Supply, Single (V+): 1.65V ~ 4.5V
Switch Time (Ton, Toff) (Max): 34ns, 24ns
Channel Capacitance (CS(off), CD(off)): 62pF, 218pF
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL43L841IRZ
Base Product Number: ISL43L841
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43L841IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43L841IRZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43L841IRZ
IC SWITCH SP4TX2 480MOHM 16TQFN

IC SWITCH SP4TX2 480MOHM 16TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1201136-ISL43L841IRZ ISL43L841IRZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 755-CYV15G0204RB-BGXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Data Rate 1.49E6 kbps
View Details
3 suppliers