ISL43L210IHZ-T -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Renesas Electronics Corporation
Analog Switches, Multiplexers, Demultiplexers
ISL43L210IHZ-T
Description
IC SWITCH SPDT SC70-6
Description
IC SWITCH SPDT SC70-6
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ISL43L210IHZ-T |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Supply Voltage
|
Other; 1.1V ~ 4.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Supply Voltage
Other; 1.2V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details