Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ ISL43840IRZ

Description
Manufacturer: Intersil Win Source Part Number: 017929-ISL43840IRZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 20-QFN-EP (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 35ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017929-ISL43840IRZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 20-QFN-EP (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 35ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ - 017929-ISL43840IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ
017929-ISL43840IRZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ 017929-ISL43840IRZ
Manufacturer: Intersil Win Source Part Number: 017929-ISL43840IRZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 20-QFN-EP (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 35ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 017929-ISL43840IRZ
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 0.3pC
Crosstalk: -105dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 20-QFN-EP (4x4)
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 35ns
Channel Capacitance(CS off, CD off): 3pF, 12pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43840IRZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43840IRZ
IC MUX/DEMUX DUAL 4X1 20QFN

IC MUX/DEMUX DUAL 4X1 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 017929-ISL43840IRZ ISL43840IRZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transmitter
Supply Voltage Other; 3V
View Details