Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IR ISL43840IR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189702-ISL43840IR Packaging: Tube Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 35ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL43840 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189702-ISL43840IR Packaging: Tube Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 35ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL43840 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IR - 1189702-ISL43840IR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IR
1189702-ISL43840IR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IR 1189702-ISL43840IR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189702-ISL43840IR Packaging: Tube Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 35ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL43840 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189702-ISL43840IR
Packaging: Tube
Switch Circuit: SP4T
Charge Injection: 0.3pC
Crosstalk: -105dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1.3Ohm
Channel Capacitance (CS(off), CD(off)): 3pF, 12pF
Categories: Integrated Circuits
Supplier Device Package: 20-QFN-EP (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-VFQFN Exposed Pad
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 35ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43840
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43840IR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43840IR
SINGLE-ENDED MUX, 2 FUNC, 4 CH

SINGLE-ENDED MUX, 2 FUNC, 4 CH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189702-ISL43840IR ISL43840IR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897610 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
Hex inverter - 74AHC04D-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details