Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IU ISL43640IU

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189700-ISL43640IU Packaging: Tube Switch Circuit: SP4T Charge Injection: 1.2pC Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 11pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 30ns, 28ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL43640 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189700-ISL43640IU Packaging: Tube Switch Circuit: SP4T Charge Injection: 1.2pC Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 11pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 30ns, 28ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL43640 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IU - 1189700-ISL43640IU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IU
1189700-ISL43640IU
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IU 1189700-ISL43640IU
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189700-ISL43640IU Packaging: Tube Switch Circuit: SP4T Charge Injection: 1.2pC Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 11pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 30ns, 28ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL43640 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189700-ISL43640IU
Packaging: Tube
Switch Circuit: SP4T
Charge Injection: 1.2pC
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 4pF, 11pF
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-TFSOP, 10-MSOP
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 30ns, 28ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43640
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43640IU
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43640IU
IC MUX/DEMUX 4X1 10MSOP

IC MUX/DEMUX 4X1 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189700-ISL43640IU ISL43640IU
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IU Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CY7C65640A-LFXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers