The Intersil ISL43485 is a high speed BiCMOS 3.3V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Unlike some competitive devices, this Intersil transceiver is specified for 10% tolerance supplies (3V to 3.6V).brbr Data rates up to 30Mbps are achievable by using this transceiver, which features higher slew rates.brbr Logic inputs (e.g., DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high output if Rx inputs are floating, and the ISL43485 presents a "single unit load" to the RS-485 bus, which allows up to 32 transceivers on the network.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL43485IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL43485IBZ can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC HI SPD 8LD -40+85 3V RS-485 TRANS 1T
IC TRANSCEIVER HALF 1/1 8SOIC
IC TRANSCEIVER, RS-485/ RS-422, 3.3V; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL43485IBZ | 1968657 | 710-ISL43485IBZ | ISL43485IBZ | ISL43485IBZ | 94M7874 |
| Product Name | 3.3V, Half Duplex, 30Mbps, RS-485/RS-422 Transceiver | Line Interface ICs | Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers | Ic Transceiver, Rs-485/ Rs-422, 3.3V; Device Type Renesas |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | ||||
| Device Type | Transceiver | Transceiver; BiCMOS | Transceiver | Transceiver; Transceiver | ||
| Features | Thermal Shutdown | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3V; 3.6V | Other; 3V ~ 3.6V | 3.3V | Other; 3V ~ 3.6V | Other; 3V |