Renesas Electronics Corporation 3.3V, Half Duplex, 30Mbps, RS-485/RS-422 Transceiver ISL43485IBZ-T

Description
The Intersil ISL43485 is a high speed BiCMOS 3.3V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Unlike some competitive devices, this Intersil transceiver is specified for 10% tolerance supplies (3V to 3.6V).brbr Data rates up to 30Mbps are achievable by using this transceiver, which features higher slew rates.brbr Logic inputs (e.g., DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high output if Rx inputs are floating, and the ISL43485 presents a "single unit load" to the RS-485 bus, which allows up to 32 transceivers on the network.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
Request a Quote Datasheet
Description
The Intersil ISL43485 is a high speed BiCMOS 3.3V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Unlike some competitive devices, this Intersil transceiver is specified for 10% tolerance supplies (3V to 3.6V).brbr Data rates up to 30Mbps are achievable by using this transceiver, which features higher slew rates.brbr Logic inputs (e.g., DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high output if Rx inputs are floating, and the ISL43485 presents a "single unit load" to the RS-485 bus, which allows up to 32 transceivers on the network.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, Half Duplex, 30Mbps, RS-485/RS-422 Transceiver - ISL43485IBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
3.3V, Half Duplex, 30Mbps, RS-485/RS-422 Transceiver
ISL43485IBZ-T
3.3V, Half Duplex, 30Mbps, RS-485/RS-422 Transceiver ISL43485IBZ-T
The Intersil ISL43485 is a high speed BiCMOS 3.3V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Unlike some competitive devices, this Intersil transceiver is specified for 10% tolerance supplies (3V to 3.6V).brbr Data rates up to 30Mbps are achievable by using this transceiver, which features higher slew rates.brbr Logic inputs (e.g., DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high output if Rx inputs are floating, and the ISL43485 presents a "single unit load" to the RS-485 bus, which allows up to 32 transceivers on the network.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.

The Intersil ISL43485 is a high speed BiCMOS 3.3V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. Unlike some competitive devices, this Intersil transceiver is specified for 10% tolerance supplies (3V to 3.6V).brbr Data rates up to 30Mbps are achievable by using this transceiver, which features higher slew rates.brbr Logic inputs (e.g., DI and DE) accept signals in excess of 5.5V, making them compatible with 5V logic families.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high output if Rx inputs are floating, and the ISL43485 presents a "single unit load" to the RS-485 bus, which allows up to 32 transceivers on the network.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL43485IBZ-T
Interface Transceiver IC 710-ISL43485IBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL43485IBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL43485IBZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL43485IBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL43485IBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL43485IBZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL43485IBZ-T
Drivers, Receivers, Transceivers ISL43485IBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL43485IBZ-T
RS-422/RS-485 Interface IC ISL43485IBZ-T
RS-422/RS-485 Interface IC HI SPD 8LD -40+85 3V RS-485 TRANSC 1T

RS-422/RS-485 Interface IC HI SPD 8LD -40+85 3V RS-485 TRANSC 1T

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL43485IBZ-T 710-ISL43485IBZ-T ISL43485IBZ-T ISL43485IBZ-T
Product Name 3.3V, Half Duplex, 30Mbps, RS-485/RS-422 Transceiver Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Transceiver
Features Thermal Shutdown RoHS RoHS
Supply Voltage 3V; 3.6V Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95E/883 - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers