Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IR ISL43240IR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189696-ISL43240IR Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ISL43240 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189696-ISL43240IR Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ISL43240 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IR - 1189696-ISL43240IR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IR
1189696-ISL43240IR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IR 1189696-ISL43240IR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189696-ISL43240IR Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ISL43240 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189696-ISL43240IR
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 5pC (Maximum)
Crosstalk: -92dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Categories: Integrated Circuits
Supplier Device Package: 20-QFN-EP (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-VFQFN Exposed Pad
On-State Resistance (Maximum): 25Ohm
Switch Time (Ton, Toff) (Maximum): 65ns, 50ns
Current - Leakage (IS(off)) (Maximum): 200pA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: ISL43240
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43240IR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43240IR
IC SWITCH QUAD SPDT 20QFN

IC SWITCH QUAD SPDT 20QFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - ISL43240IR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43240IR
Analog Switches, Multiplexers, Demultiplexers ISL43240IR
IC SWITCH QUAD SPDT 20QFN

IC SWITCH QUAD SPDT 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1189696-ISL43240IR ISL43240IR ISL43240IR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906921P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
I/O Expanders - 933DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
2 suppliers
 - 74ALVC573D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Integrated Circuits (ICs) - Interface - Telecom - 968640-SI3206-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
2 suppliers