Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IAZ ISL43240IAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189695-ISL43240IAZ Packaging: Bulk Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ISL43240 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189695-ISL43240IAZ Packaging: Bulk Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ISL43240 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IAZ - 1189695-ISL43240IAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IAZ
1189695-ISL43240IAZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IAZ 1189695-ISL43240IAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189695-ISL43240IAZ Packaging: Bulk Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ISL43240 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189695-ISL43240IAZ
Packaging: Bulk
Switch Circuit: SPDT
Charge Injection: 5pC (Maximum)
Crosstalk: -92dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SSOP
On-State Resistance (Maximum): 25Ohm
Switch Time (Ton, Toff) (Maximum): 65ns, 50ns
Current - Leakage (IS(off)) (Maximum): 200pA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43240
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 2.7V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1189695-ISL43240IAZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IAZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74ABT245PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Controllers - ADM6918XABT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers