Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IA ISL43240IA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189694-ISL43240IA Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL43240 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189694-ISL43240IA Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL43240 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IA - 1189694-ISL43240IA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IA
1189694-ISL43240IA
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IA 1189694-ISL43240IA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189694-ISL43240IA Packaging: Tube Switch Circuit: SPDT Charge Injection: 5pC (Maximum) Crosstalk: -92dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 200pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL43240 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189694-ISL43240IA
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 5pC (Maximum)
Crosstalk: -92dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SSOP
On-State Resistance (Maximum): 25Ohm
Switch Time (Ton, Toff) (Maximum): 65ns, 50ns
Current - Leakage (IS(off)) (Maximum): 200pA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43240
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43240IA
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43240IA
SPDT, 4 FUNC, 1 CHANNEL, CMOS

SPDT, 4 FUNC, 1 CHANNEL, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189694-ISL43240IA ISL43240IA
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43240IA Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899213P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
Dual buffer/line driver; 3-state - 74AHCT2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32175-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers