Renesas Electronics Corporation Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers ISL43210IHZ-T7A

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPDT Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SOT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPDT Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPDT Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: 6-SOT

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Switch Circuit: SPDT
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: 6-SOT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43210IHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43210IHZ-T7A
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43210IHZ-T7A
IC ANLG SWITCH SPDT LV SOT23-6

IC ANLG SWITCH SPDT LV SOT23-6

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - ISL43210IHZ-T7A - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43210IHZ-T7A
Analog Switches, Multiplexers, Demultiplexers ISL43210IHZ-T7A
IC ANLG SWITCH SPDT LV SOT23-6

IC ANLG SWITCH SPDT LV SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL43210IHZ-T7A ISL43210IHZ-T7A
Product Name Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3216-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers