Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL43144IR

Description
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)
Request a Quote
Description
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL43144IR is a quad single-pole/single-throw (SPST) analog switch designed for low-voltage applications, operating from a single supply voltage of +2V to +12V or a dual supply of ±2V to ±6V. It features four normally open switches, making it suitable for various applications including battery-powered devices, communication systems, and audio/video switching. The device boasts low power consumption of less than 1µW and low off leakage current, with a maximum of 2.5nA at 85°C. Fast switching speeds are achieved with a turn-on time (tON) of 52ns and a turn-off time (tOFF) of 40ns. The ISL43144IR also ensures signal integrity with a maximum on-resistance (RON) of 25Ω and channel-to-channel mismatch of less than 1Ω. It is compatible with TTL and CMOS logic levels and provides a minimum of 2000V ESD protection. The product is available in a 16-lead QFN package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The ISL43144IR is a quad single-pole/single-throw (SPST) analog switch designed for low-voltage applications, operating from a single supply voltage of +2V to +12V or a dual supply of ±2V to ±6V. It features four normally open switches, making it suitable for various applications including battery-powered devices, communication systems, and audio/video switching. The device boasts low power consumption of less than 1µW and low off leakage current, with a maximum of 2.5nA at 85°C. Fast switching speeds are achieved with a turn-on time (tON) of 52ns and a turn-off time (tOFF) of 40ns. The ISL43144IR also ensures signal integrity with a maximum on-resistance (RON) of 25Ω and channel-to-channel mismatch of less than 1Ω. It is compatible with TTL and CMOS logic levels and provides a minimum of 2000V ESD protection. The product is available in a 16-lead QFN package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL43144IR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL43144IR-ND
Analog Switches, Multiplexers, Demultiplexers ISL43144IR-ND
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43144IR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43144IR
Analog Switches, Multiplexers, Demultiplexers ISL43144IR
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43144IR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43144IR
Interface - Analog Switches, Multiplexers, Demultiplexers ISL43144IR
IC SWITCH QUAD SPST 16QFN

IC SWITCH QUAD SPST 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL43144IR-ND ISL43144IR ISL43144IR
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2.6 to 12 volts
Ron 25 ohms 25 ohms 0.5000 ohms
tON 65 ns
Unlock Full Specs
to access all available technical data