Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43143IVZ ISL43143IVZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189692-ISL43143IVZ Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 26pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL43143 Manufacturer Pack Quantity: 1,920 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189692-ISL43143IVZ Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 26pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL43143 Manufacturer Pack Quantity: 1,920 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43143IVZ - 1189692-ISL43143IVZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43143IVZ
1189692-ISL43143IVZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43143IVZ 1189692-ISL43143IVZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189692-ISL43143IVZ Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 10pF, 26pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL43143 Manufacturer Pack Quantity: 1,920 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189692-ISL43143IVZ
Packaging: Tube
Switch Circuit: SPST - NC
Charge Injection: 5pC (Maximum)
Crosstalk: -89dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 10pF, 26pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 25Ohm
Switch Time (Ton, Toff) (Maximum): 65ns, 50ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43143
Manufacturer Pack Quantity: 1,920
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V
Supply Voltage , Dual (V±): ±2.6V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43143IVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43143IVZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43143IVZ
LOW-VOLTAGE, SINGLE AND DUAL SUP

LOW-VOLTAGE, SINGLE AND DUAL SUP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - ISL43143IVZ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43143IVZ
Analog Switches, Multiplexers, Demultiplexers ISL43143IVZ
LOW-VOLTAGE, SINGLE AND DUAL SUP

LOW-VOLTAGE, SINGLE AND DUAL SUP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1189692-ISL43143IVZ ISL43143IVZ ISL43143IVZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43143IVZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-726 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Modems - ICs and Modules - AD1801JS - 859404-AD1801JS - Win Source Electronics
Specs
Package Type QFP; 128-MQFP (14x20)
View Details
2 suppliers