Manufacturer: Renesas Electronics America
Win Source Part Number: 921884-ISL43143IR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL43143
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)
IC SWITCH SPST-NCX4 25OHM 16QFN Product overview: ISL43143IR from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43143IR can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16QFN
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 25Ohm 16-QFN (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 921884-ISL43143IR | ISL43143IR-ND | 747-ISL43143IR | ISL43143IR | ISL43143IR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43143IR | Analog Switches, Multiplexers, Demultiplexers | 25OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-QFN (4x4) | 16-VQFN | Bag | 16-VQFN Exposed Pad | |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |||
| Supply Voltage (VS) | 2.6 to 12 volts |