Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43142IBZ ISL43142IBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189691-ISL43142IBZ Packaging: Tube Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 65Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL43142 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189691-ISL43142IBZ Packaging: Tube Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 65Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL43142 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43142IBZ - 1189691-ISL43142IBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43142IBZ
1189691-ISL43142IBZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43142IBZ 1189691-ISL43142IBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189691-ISL43142IBZ Packaging: Tube Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 65Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL43142 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189691-ISL43142IBZ
Packaging: Tube
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -90dB at 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Channel Capacitance (CS(off), CD(off)): 7pF, 7pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 65Ohm
Switch Time (Ton, Toff) (Maximum): 80ns, 30ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: ISL43142
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 2.7V ~ 12V
Supply Voltage , Dual (V±): ±2.6V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43142IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43142IBZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43142IBZ
IC SW SPST-NO/NCX4 65OHM 16SOIC

IC SW SPST-NO/NCX4 65OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189691-ISL43142IBZ ISL43142IBZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43142IBZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
RF Front End (LNA + PA) - 2312-QPF7219TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32287-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers