Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43141IVZ-T

Description
Win Source Part Number: 996433-ISL43141IVZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL43141
Request a Quote Datasheet
Description
Win Source Part Number: 996433-ISL43141IVZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL43141
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 996433-ISL43141IVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
996433-ISL43141IVZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 996433-ISL43141IVZ-T
Win Source Part Number: 996433-ISL43141IVZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL43141

Win Source Part Number: 996433-ISL43141IVZ-T
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 65Ohm
Charge Injection: 1pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 2.7V ~ 12V
Voltage - Supply, Dual (V±): ±2.6V ~ 6V
Switch Time (Ton, Toff) (Max): 80ns, 30ns
Channel Capacitance (CS(off), CD(off)): 7pF, 7pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL43141

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43141IVZ-T - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43141IVZ-T
Analog Switches, Multiplexers, Demultiplexers ISL43141IVZ-T
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 996433-ISL43141IVZ-T ISL43141IVZ-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4052BT,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details