Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43141IRZ-T

Description
Win Source Part Number: 969936-ISL43141IRZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 6,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL43141 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 969936-ISL43141IRZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 6,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL43141 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 969936-ISL43141IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
969936-ISL43141IRZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 969936-ISL43141IRZ-T
Win Source Part Number: 969936-ISL43141IRZ-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 6,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL43141 Product Status: Obsolete

Win Source Part Number: 969936-ISL43141IRZ-T
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 6,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 65Ohm
Charge Injection: 1pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 2.7V ~ 12V
Voltage - Supply, Dual (V±): ±2.6V ~ 6V
Switch Time (Ton, Toff) (Max): 80ns, 30ns
Channel Capacitance (CS(off), CD(off)): 7pF, 7pF
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL43141
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43141IRZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43141IRZ-T
IC SWITCH QUAD SPST 16QFN

IC SWITCH QUAD SPST 16QFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - ISL43141IRZ-T - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43141IRZ-T
Analog Switches, Multiplexers, Demultiplexers ISL43141IRZ-T
IC SWITCH QUAD SPST 16QFN

IC SWITCH QUAD SPST 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 969936-ISL43141IRZ-T ISL43141IRZ-T ISL43141IRZ-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GT,115 - 1009288-74LVC1G53GT,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XSON, SOT833-1 (1.95x1)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details