Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43141IR-T

Description
Win Source Part Number: 1382355-ISL43141IR-T Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 6,000 pcs Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL43141 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382355-ISL43141IR-T Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 6,000 pcs Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL43141 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1382355-ISL43141IR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1382355-ISL43141IR-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1382355-ISL43141IR-T
Win Source Part Number: 1382355-ISL43141IR-T Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 6,000 pcs Switch Circuit: SPST - NO On-State Resistance (Max): 65Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±2.6V ~ 6V Switch Time (Ton, Toff) (Max): 80ns, 30ns Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL43141 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382355-ISL43141IR-T
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 6,000 pcs
Switch Circuit: SPST - NO
On-State Resistance (Max): 65Ohm
Charge Injection: 1pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 2.7V ~ 12V
Voltage - Supply, Dual (V±): ±2.6V ~ 6V
Switch Time (Ton, Toff) (Max): 80ns, 30ns
Channel Capacitance (CS(off), CD(off)): 7pF, 7pF
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: ISL43141
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43141IR-T - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43141IR-T
Analog Switches, Multiplexers, Demultiplexers ISL43141IR-T
IC SWITCH QUAD SPST 16QFN

IC SWITCH QUAD SPST 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43141IR-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43141IR-T
IC SWITCH QUAD SPST 16QFN

IC SWITCH QUAD SPST 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1382355-ISL43141IR-T ISL43141IR-T ISL43141IR-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32261-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Buffers - 1658519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details