Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IB ISL43141IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189689-ISL43141IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 65Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL43141 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189689-ISL43141IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 65Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL43141 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IB - 1189689-ISL43141IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IB
1189689-ISL43141IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IB 1189689-ISL43141IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189689-ISL43141IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 7pF, 7pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 65Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL43141 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V Supply Voltage , Dual (V±): ±2.6V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189689-ISL43141IB
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -90dB at 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Channel Capacitance (CS(off), CD(off)): 7pF, 7pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 65Ohm
Switch Time (Ton, Toff) (Maximum): 80ns, 30ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43141
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V
Supply Voltage , Dual (V±): ±2.6V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43141IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43141IB
SPST, 4 FUNC, 1 CHANNEL, CMOS

SPST, 4 FUNC, 1 CHANNEL, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189689-ISL43141IB ISL43141IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43141IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - 448-CY7C65210-24LTXITCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
4 suppliers