Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43113IB ISL43113IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189686-ISL43113IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 7pC Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 70ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL43113 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189686-ISL43113IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 7pC Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 70ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL43113 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43113IB - 1189686-ISL43113IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43113IB
1189686-ISL43113IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43113IB 1189686-ISL43113IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189686-ISL43113IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 7pC Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 70ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ISL43113 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189686-ISL43113IB
Packaging: Tube
Switch Circuit: SPST - NC
Charge Injection: 7pC
Channel Capacitance (CS(off), CD(off)): 13pF, 13pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20Ohm
Switch Time (Ton, Toff) (Maximum): 70ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43113
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±1.5V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43113IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43113IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43113IB
IC SWITCH SPST-NCX1 20OHM 8SOIC

IC SWITCH SPST-NCX1 20OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189686-ISL43113IB ISL43113IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43113IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Modems - ICs and Modules - SI2434-D-FS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 16-SOIC
View Details
3 suppliers