Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43112IHZ-T

Description
Win Source Part Number: 1140049-ISL43112IHZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 1nA Voltage - Supply, Dual (V±): ±1.5V ~ 6V Switch Time (Ton, Toff) (Max): 70ns, 45ns Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL43112IHZ-TCT-ND, ISL43112IHZ-T-ND,ISL 43112IHZ-TCT,ISL4311 2IHZ-TTR,-ISL43112IH Z-TTR,-ISL43112IHZ-T ,-ISL43112IHZ-TCT Base Product Number: ISL43112
Request a Quote Datasheet
Description
Win Source Part Number: 1140049-ISL43112IHZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 1nA Voltage - Supply, Dual (V±): ±1.5V ~ 6V Switch Time (Ton, Toff) (Max): 70ns, 45ns Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL43112IHZ-TCT-ND, ISL43112IHZ-T-ND,ISL 43112IHZ-TCT,ISL4311 2IHZ-TTR,-ISL43112IH Z-TTR,-ISL43112IHZ-T ,-ISL43112IHZ-TCT Base Product Number: ISL43112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1140049-ISL43112IHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1140049-ISL43112IHZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1140049-ISL43112IHZ-T
Win Source Part Number: 1140049-ISL43112IHZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 1nA Voltage - Supply, Dual (V±): ±1.5V ~ 6V Switch Time (Ton, Toff) (Max): 70ns, 45ns Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL43112IHZ-TCT-ND, ISL43112IHZ-T-ND,ISL 43112IHZ-TCT,ISL4311 2IHZ-TTR,-ISL43112IH Z-TTR,-ISL43112IHZ-T ,-ISL43112IHZ-TCT Base Product Number: ISL43112

Win Source Part Number: 1140049-ISL43112IHZ-T
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 20Ohm
Charge Injection: 7pC
Current - Leakage (IS(off)) (Max): 1nA
Voltage - Supply, Dual (V±): ±1.5V ~ 6V
Switch Time (Ton, Toff) (Max): 70ns, 45ns
Channel Capacitance (CS(off), CD(off)): 13pF, 13pF
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SOT
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL43112IHZ-TCT-ND,ISL43112IHZ-T-ND,ISL43112IHZ-TCT,ISL43112IHZ-TTR,-ISL43112IHZ-TTR,-ISL43112IHZ-T,-ISL43112IHZ-TCT
Base Product Number: ISL43112

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43112IHZ-T - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43112IHZ-T
Analog Switches, Multiplexers, Demultiplexers ISL43112IHZ-T
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 1140049-ISL43112IHZ-T ISL43112IHZ-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - PEB2095N-VA.5 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology IOM-2, PCM
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers