Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43111IB ISL43111IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189684-ISL43111IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 15pF, 15pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 50ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL43111 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.4V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189684-ISL43111IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 15pF, 15pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 50ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL43111 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.4V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43111IB - 1189684-ISL43111IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43111IB
1189684-ISL43111IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43111IB 1189684-ISL43111IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189684-ISL43111IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 15pF, 15pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 50ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL43111 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.4V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189684-ISL43111IB
Packaging: Tube
Switch Circuit: SPST - NC
Charge Injection: 8pC
Channel Capacitance (CS(off), CD(off)): 15pF, 15pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 80ns, 50ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43111
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.4V ~ 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1189684-ISL43111IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43111IB
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Controllers - CG8895ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers