Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43110IB ISL43110IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189683-ISL43110IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 15pF, 15pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 50ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ISL43110 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.4V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189683-ISL43110IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 15pF, 15pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 50ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ISL43110 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.4V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43110IB - 1189683-ISL43110IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43110IB
1189683-ISL43110IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43110IB 1189683-ISL43110IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189683-ISL43110IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 15pF, 15pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 10Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 50ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ISL43110 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.4V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189683-ISL43110IB
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 8pC
Channel Capacitance (CS(off), CD(off)): 15pF, 15pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 80ns, 50ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: ISL43110
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.4V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43110IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43110IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43110IB
IC SWITCH SPST-NOX1 10OHM 8SOIC

IC SWITCH SPST-NOX1 10OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189683-ISL43110IB ISL43110IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43110IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897440 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
 - 74AHCT245D,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SO20
View Details
2 suppliers