The Intersil ISL4270E is a 3.0V to 5.5V powered RS-232 transceiver which meets ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 300nA trickle. Tiny 5mmx5mm bQuad FlatbrNo-Lead/b (QFN) packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4270E features a VsubL/sub pin that adjusts the logic pin output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr This device includes an benhanced automatic powerdown/b function which powers down the on-chip power-supply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30 seconds. It power back up, automatically, whenever it senses a transition on any transmitter or receiver input.brbr Table 1 summarizes the features of the ISL4270E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.
IC TRANSCEIVER FULL 3/5 32QFN Product overview: ISL4270EIRZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4270EIRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777335-ISL4270EIRZ-T
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: ISL4270E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MC145407DWR2; DS229E+; DS229S; DS229E/T&R;
Introduction Date: November 17, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RS-232 Interface IC RS232 3V 3D/3R 15KV SHTDWN 32LD
IC TRANSCEIVER FULL 3/3 32QFN
IC, RS232 DRIVER; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:3Receivers
RS232 TRANSCEIVER, 5.5V, QFN-32, FULL REEL; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:3Receivers
IC TRANSCEIVER FULL 3/3 32QFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL4270EIRZ-T | 710-ISL4270EIRZ-T | 777335-ISL4270EIRZ-T | ISL4270EIRZ-T | ISL4270EIRZ-T | 65T7183 | 61J6263 | ISL4270EIRZ-T |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 300nA, 250kbps, RS-232 Transceivers | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISL4270EIRZ-T | RS-232 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Ic, Rs232 Driver; Device Type Renesas | Rs232 Transceiver, 5.5V, Qfn-32, Full Reel; Device Type Renesas | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | RS232; RS232 | |||||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other | Other; 3V | Other; 3V | Other; 3V ~ 5.5V | |
| Data Rate | 500 kbps | 250 kbps | 250 kbps | 250 kbps |