Renesas Electronics Corporation QFN, ±15kV ESD Protected, +3V to +5.5V, 150nA, 250kbps, RS-232 3-Tx, 2-Rx, with Logic Supply ISL4260EIRZ

Description
The ISL4260E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Targeted applications are PDAs, Palmtops, and cell phones where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with a manual powerdown function reduces the standby supply current to a 150nA trickle. Tiny 5mm x 5mm bQuad Flat No-Lead/b (QFN) packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4260E features a VsubL/sub pin that adjusts the logic pin (see Pin Descriptions table) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr The single pin powerdown function (span style="text-decorati on: overline"SHDN/span = 0) disables all the receiver and transmitter outputs, while shutting down the charge pump to minimize supply current drain.
Request a Quote Datasheet
Description
The ISL4260E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Targeted applications are PDAs, Palmtops, and cell phones where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with a manual powerdown function reduces the standby supply current to a 150nA trickle. Tiny 5mm x 5mm bQuad Flat No-Lead/b (QFN) packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4260E features a VsubL/sub pin that adjusts the logic pin (see Pin Descriptions table) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr The single pin powerdown function (span style="text-decorati on: overline"SHDN/span = 0) disables all the receiver and transmitter outputs, while shutting down the charge pump to minimize supply current drain.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN, ±15kV ESD Protected, +3V to +5.5V, 150nA, 250kbps, RS-232 3-Tx, 2-Rx, with Logic Supply - ISL4260EIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
QFN, ±15kV ESD Protected, +3V to +5.5V, 150nA, 250kbps, RS-232 3-Tx, 2-Rx, with Logic Supply
ISL4260EIRZ
QFN, ±15kV ESD Protected, +3V to +5.5V, 150nA, 250kbps, RS-232 3-Tx, 2-Rx, with Logic Supply ISL4260EIRZ
The ISL4260E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Targeted applications are PDAs, Palmtops, and cell phones where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with a manual powerdown function reduces the standby supply current to a 150nA trickle. Tiny 5mm x 5mm bQuad Flat No-Lead/b (QFN) packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4260E features a VsubL/sub pin that adjusts the logic pin (see Pin Descriptions table) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr The single pin powerdown function (span style="text-decorati on: overline"SHDN/span = 0) disables all the receiver and transmitter outputs, while shutting down the charge pump to minimize supply current drain.

The ISL4260E contains 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Targeted applications are PDAs, Palmtops, and cell phones where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with a manual powerdown function reduces the standby supply current to a 150nA trickle. Tiny 5mm x 5mm bQuad Flat No-Lead/b (QFN) packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4260E features a VsubL/sub pin that adjusts the logic pin (see Pin Descriptions table) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr The single pin powerdown function (span style="text-decoration: overline"SHDN/span = 0) disables all the receiver and transmitter outputs, while shutting down the charge pump to minimize supply current drain.

Supplier's Site Datasheet
 - ISL4260EIRZ - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 3 Driver, 2 Rcvr, CMOS, PQCC32

Line Transceiver, 2 Func, 3 Driver, 2 Rcvr, CMOS, PQCC32

Supplier's Site Datasheet
Singapore, Singapore
3V 15KV Interface Transceiver IC
710-ISL4260EIRZ
3V 15KV Interface Transceiver IC 710-ISL4260EIRZ
RS-232 Interface IC RS232 3V 3D/2R 15KV SHTDWN 32LD Product overview: ISL4260EIRZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15KV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 15KV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4260EIRZ can be used for catalog matching and distributor lookup.

RS-232 Interface IC RS232 3V 3D/2R 15KV SHTDWN 32LD Product overview: ISL4260EIRZ from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15KV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 15KV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4260EIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL4260EIRZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL4260EIRZ
Drivers, Receivers, Transceivers ISL4260EIRZ
IC TRANSCEIVER FULL 3/2 32QFN

IC TRANSCEIVER FULL 3/2 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ISL4260EIRZ
RS-232 Interface IC ISL4260EIRZ
RS-232 Interface IC RS232 3V 3D/2R 15KV SHTDWN 32LD

RS-232 Interface IC RS232 3V 3D/2R 15KV SHTDWN 32LD

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL4260EIRZ ISL4260EIRZ 710-ISL4260EIRZ ISL4260EIRZ ISL4260EIRZ
Product Name QFN, ±15kV ESD Protected, +3V to +5.5V, 150nA, 250kbps, RS-232 3-Tx, 2-Rx, with Logic Supply 3V 15KV Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Features ESD Protected RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V
Data Rate 500 kbps 500 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2439-A-FMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
View Details
3 suppliers
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details