The ISL4260E contains 3.0V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 3/5 32QFN Product overview: ISL4260EIRZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4260EIRZ-T can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 3 Driver, 2 Rcvr, CMOS, PQCC32
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL4260EIRZ-T | 710-ISL4260EIRZ-T | ISL4260EIRZ-T |
| Product Name | QFN, ±15kV ESD Protected, +3V to +5.5V, 150nA, 250kbps, RS-232 3-Tx, 2-Rx, with Logic Supply | Interface Transceiver IC | |
| Technology | RS232 | ||
| Features | ESD Protected | RoHS | RoHS |
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | |
| Data Rate | 500 kbps | 250 kbps |