Intersil's ISL4241E, ISL4243E devices are 2.7V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 3/5 32QFN Product overview: ISL4241EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4241EIRZ can be used for catalog matching and distributor lookup.
Line Transmitter/Receiver
Line Transmitter/Receiver
Manufacturer: Intersil
Win Source Part Number: 1048373-ISL4241EIRZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 3/5 32QFN
RS-232 Interface IC RS232 3V 3D/5R 15KV SHTDWN 32QFN IND
TRANSCEIVER, RS232, 5RX/3TX, 32QFN; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL4241EIRZ | 710-ISL4241EIRZ | 9215715P | 9215715 | 1048373-ISL4241EIRZ | ISL4241EIRZ | ISL4241EIRZ | 94AC1628 |
| Product Name | QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 10nA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ISL4241EIRZ | Drivers, Receivers, Transceivers | RS-232 Interface IC | Transceiver, Rs232, 5Rx/3Tx, 32Qfn; Device Type Renesas |
| Technology | RS232 | RS232 | RS232 | RS232; RS232 | ||||
| Features | ESD Protected | RoHS | RoHS; ESD Protected | RoHS; ESD Protected | RoHS | RoHS | ||
| Supply Voltage | 2.7V; Other; 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7V | |||
| Data Rate | 500 kbps | 250 kbps | 250 kbps | 250 kbps | ||||
| Package Type | QFNL | Tube | QFNL; QFN | QFNL; Qfn | 32-QFN (5x5) | 32-VFQFN Exposed Pad | QFN-EP-32 |