Renesas Electronics Corporation QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 10nA, 250kbps, RS-232 Transmitters/Receivers ISL4241EIRZ-T

Description
Intersil's ISL4241E, ISL4243E devices are 2.7V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 10nA trickle. Tiny 5mmx5mm Quad Flat No-Lead (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4241E, ISL4243E's are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port suitable for PDAs, and laptop or notebook computers. The 32 Ld 5X5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. The devices also include a noninverting always-active receiver for "wake-up" capability.brbr The ISL4243E features an automatic power-down function that powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of both the ISL4241E and ISL4243E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.
Request a Quote Datasheet
Description
Intersil's ISL4241E, ISL4243E devices are 2.7V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 10nA trickle. Tiny 5mmx5mm Quad Flat No-Lead (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4241E, ISL4243E's are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port suitable for PDAs, and laptop or notebook computers. The 32 Ld 5X5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. The devices also include a noninverting always-active receiver for "wake-up" capability.brbr The ISL4243E features an automatic power-down function that powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of both the ISL4241E and ISL4243E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 10nA, 250kbps, RS-232 Transmitters/Receivers - ISL4241EIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 10nA, 250kbps, RS-232 Transmitters/Receivers
ISL4241EIRZ-T
QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 10nA, 250kbps, RS-232 Transmitters/Receivers ISL4241EIRZ-T
Intersil's ISL4241E, ISL4243E devices are 2.7V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 10nA trickle. Tiny 5mmx5mm Quad Flat No-Lead (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4241E, ISL4243E's are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port suitable for PDAs, and laptop or notebook computers. The 32 Ld 5X5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. The devices also include a noninverting always-active receiver for "wake-up" capability.brbr The ISL4243E features an automatic power-down function that powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of both the ISL4241E and ISL4243E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.

Intersil's ISL4241E, ISL4243E devices are 2.7V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 10nA trickle. Tiny 5mmx5mm Quad Flat No-Lead (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4241E, ISL4243E's are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port suitable for PDAs, and laptop or notebook computers. The 32 Ld 5X5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. The devices also include a noninverting always-active receiver for "wake-up" capability.brbr The ISL4243E features an automatic power-down function that powers down the on-chip power-supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of both the ISL4241E and ISL4243E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.

Supplier's Site Datasheet
Interface Transceiver IC - 710-ISL4241EIRZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL4241EIRZ-T
Interface Transceiver IC 710-ISL4241EIRZ-T
IC TRANSCEIVER FULL 3/5 32QFN Product overview: ISL4241EIRZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4241EIRZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 32QFN Product overview: ISL4241EIRZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4241EIRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ISL4241EIRZ-T
RS-232 Interface IC ISL4241EIRZ-T
RS-232 Interface IC RS232 3V 3D/5R 15KV SHTDWN 32QFN INDEL

RS-232 Interface IC RS232 3V 3D/5R 15KV SHTDWN 32QFN INDEL

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL4241EIRZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL4241EIRZ-T
Drivers, Receivers, Transceivers ISL4241EIRZ-T
IC TRANSCEIVER FULL 3/5 32QFN

IC TRANSCEIVER FULL 3/5 32QFN

Supplier's Site Datasheet
Rs232 Transceiver, 5.5V, Qfn-32, Full Reel; Device Type Renesas - 61J6255 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 5.5V, Qfn-32, Full Reel; Device Type Renesas
61J6255
Rs232 Transceiver, 5.5V, Qfn-32, Full Reel; Device Type Renesas 61J6255
RS232 TRANSCEIVER, 5.5V, QFN-32, FULL REEL; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:32Pins; Product Range:-RoHS Compliant: Yes

RS232 TRANSCEIVER, 5.5V, QFN-32, FULL REEL; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:32Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Rs232 Driver; Device Type Renesas - 65T7182 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs232 Driver; Device Type Renesas
65T7182
Ic, Rs232 Driver; Device Type Renesas 65T7182
IC, RS232 DRIVER; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, RS232 DRIVER; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL4241EIRZ-T 710-ISL4241EIRZ-T ISL4241EIRZ-T ISL4241EIRZ-T 61J6255 65T7182
Product Name QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 10nA, 250kbps, RS-232 Transmitters/Receivers Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers Rs232 Transceiver, 5.5V, Qfn-32, Full Reel; Device Type Renesas Ic, Rs232 Driver; Device Type Renesas
Technology RS232 RS232; RS232
Features ESD Protected RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5.5 V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V Other; 2.7V
Data Rate 500 kbps 250 kbps 250 kbps
Package Type QFNL Tape & Reel (TR) QFN-EP-32 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS14C335 +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver - DS14C335MSA/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 5 #
View Details
2 suppliers
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details