The Intersil ISL4238E, ISL4244E and ISL4245E devices are 2.7V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 5/3 32QFN Product overview: ISL4238EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4238EIRZ can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 3V 5D/3R 15KV AUTODWN 32LD IND
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL4238EIRZ | 710-ISL4238EIRZ | ISL4238EIRZ |
| Product Name | QFN, ±15kV ESD Protected, 250kbps, 5-Tx, 3-Rx RS-232 Transceivers | Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | ||
| Device Type | Transceiver | Transceiver | |
| Features | ESD Protected | RoHS | RoHS |
| Supply Voltage | 2.7V; Other; 5.5 V | Other; 2.7V ~ 5.5V |