The ISL4238EIR is a 5-transmitter, 3-receiver RS-232 transceiver IC designed for DCE applications in space-constrained portable systems. It operates from a single 2.7V to 5.5V supply, supports data rates up to 250kbps, and features ±15kV ESD protection on all RS-232 I/O pins per IEC61000-4-2. The device is packaged in a 32-lead 5mm × 5mm QFN with an exposed thermal pad, requiring only four 0.1µF external capacitors. It includes enhanced automatic power-down, reducing standby current to 10nA, and active feedback resistors on transmitter and logic inputs. The operating temperature range is -40°C to +85°C, and it is RoHS compliant with a Pb-free finish.
IC TXRX 5/3 RS232 FULL 32QFN Product overview: ISL4238EIR from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4238EIR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL4238EIR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |