Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL4223EIRZ

Description
2/2 Transceiver Full RS232 20-QFN (5x5)
Description
2/2 Transceiver Full RS232 20-QFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL4223EIRZ is a dual driver and dual receiver RS-232 transceiver designed for low power applications. It operates within a voltage range of +2.7V to +5.5V and is compliant with EIA/TIA-232 and V.28/V.24 specifications, even at a supply voltage of 3V. The device features ±15kV ESD protection on its I/O pins, ensuring robust performance in electrically noisy environments. With a guaranteed data rate of 250kbps, the ISL4223EIRZ is suitable for applications requiring reliable serial communication, such as handheld devices, PDAs, and portable equipment. The transceiver is packaged in a compact 5mm x 5mm QFN format, which is 40% smaller than traditional 20-lead TSSOP packages, making it ideal for space-constrained designs. Additionally, it incorporates on-chip voltage converters that require only four external 0.1µF capacitors, and it supports both manual and automatic powerdown features, reducing supply current to 150nA in standby mode. This combination of features makes the ISL4223EIRZ a suitable choice for engineers looking for a compact, low-power RS-232 solution.

Datasheet Summary
Powered by GS/AI

The ISL4223EIRZ is a dual driver and dual receiver RS-232 transceiver designed for low power applications. It operates within a voltage range of +2.7V to +5.5V and is compliant with EIA/TIA-232 and V.28/V.24 specifications, even at a supply voltage of 3V. The device features ±15kV ESD protection on its I/O pins, ensuring robust performance in electrically noisy environments. With a guaranteed data rate of 250kbps, the ISL4223EIRZ is suitable for applications requiring reliable serial communication, such as handheld devices, PDAs, and portable equipment. The transceiver is packaged in a compact 5mm x 5mm QFN format, which is 40% smaller than traditional 20-lead TSSOP packages, making it ideal for space-constrained designs. Additionally, it incorporates on-chip voltage converters that require only four external 0.1µF capacitors, and it supports both manual and automatic powerdown features, reducing supply current to 150nA in standby mode. This combination of features makes the ISL4223EIRZ a suitable choice for engineers looking for a compact, low-power RS-232 solution.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL4223EIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL4223EIRZ
Drivers, Receivers, Transceivers ISL4223EIRZ
2/2 Transceiver Full RS232 20-QFN (5x5)

2/2 Transceiver Full RS232 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number ISL4223EIRZ
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details