The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receive
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189679-ISL4223EIRZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 20-QFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ISL4223E
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
IC TRANSCEIVER FULL 2/2 20QFN Product overview: ISL4223EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4223EIRZ can be used for catalog matching and distributor lookup.
RS-232 TRANSCEIVER, 5.5V, QFN-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC 3V RS-232 2TX/2RX TRANSC 20LD 5X5
IC TRANSCEIVER FULL 2/2 20QFN
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL4223EIRZ | 1189679-ISL4223EIRZ | 710-ISL4223EIRZ | 61J6250 | ISL4223EIRZ | ISL4223EIRZ |
| Product Name | QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers | Interface - Interface - Drivers, Receivers, Transceivers - ISL4223EIRZ | Interface Transceiver IC | Rs-232 Transceiver, 5.5V, Qfn-20; Device Type Renesas | RS-232 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | |||
| Supply Voltage | 2.7V; Other; 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 3V | Other | |
| Data Rate | 500 kbps | 250 kbps | 250 kbps | |||
| Package Type | QFNL | Tube | QFN-20 |